KEMET Electronics Corporation Ceramic Capacitors C0603C104M5RECAUTO

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C104M5RECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C104M5RECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C104M5RECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
.100Uf 50.0V Rohs Compliant Kemet - 86AC0957 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 50.0V Rohs Compliant Kemet
86AC0957
.100Uf 50.0V Rohs Compliant Kemet 86AC0957
.100UF 50.0V ROHS COMPLIANT: YES

.100UF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0603C104M5RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C104M5RECAUTO
Capacitors - Ceramic Capacitors C0603C104M5RECAUTO
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C104M5RECAUTOTR-ND 399-C0603C104M5RECAUTODKR-ND 86AC0957 C0603C104M5RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors .100Uf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers