KEMET Electronics Corporation Ceramic Capacitors C0603C104K5RECTU

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17394-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17394-2-ND
Ceramic Capacitors 399-17394-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17394-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17394-6-ND
Ceramic Capacitors 399-17394-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17394-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17394-1-ND
Ceramic Capacitors 399-17394-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Kemet - 67AC7938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Kemet
67AC7938
Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Kemet 67AC7938
CAP, 0.1µF, 50V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9101
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9101
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17394-2-ND 399-17394-6-ND 67AC7938 67AH9101
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 50V, 10%, X7R, 0603; Capacitance Kemet Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers