KEMET Electronics Corporation Ceramic Capacitors C0603C104K3RECTU

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17392-2-ND
Ceramic Capacitors 399-17392-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17392-6-ND
Ceramic Capacitors 399-17392-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17392-1-ND
Ceramic Capacitors 399-17392-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 25V Capacitor
60-C0603C104K3RECTU
SMD 0.1uF 25V Capacitor 60-C0603C104K3RECTU
Cap Ceramic 0.1uF 25V X7R 10% Pad SMD 0603 125°C T/R Product overview: C0603C104K3RECTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C104K3RECTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 25V X7R 10% Pad SMD 0603 125°C T/R Product overview: C0603C104K3RECTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C104K3RECTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Kemet - 67AC7937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Kemet
67AC7937
Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Kemet 67AC7937
CAP, 0.1µF, 25V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kemet
67AH9095
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kemet 67AH9095
CAP, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17392-2-ND 399-17392-6-ND 60-C0603C104K3RECTU 67AC7937 67AH9095
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 25V Capacitor Cap, 0.1Μf, 25V, 10%, X7R, 0603; Capacitance Kemet Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 100000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers