10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C103K5RECAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C103K5RECAUT
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0603 RoHS Compliant: Yes
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0603 RoHS Compliant: Yes
CAP, AEC-Q200, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14190-6-ND | 399-14190-1-ND | 60-C0603C103K5RECAUTO | 86AC0935 | 92AH4325 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 0.01uF 50V Capacitor | Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603; Capacitance Kemet | Cap, Aec-Q200, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |