KEMET Electronics Corporation Ceramic Capacitors C0603C103K3GECTU

Description
10000pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K3GECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K3GECTUTR-ND
Ceramic Capacitors 399-C0603C103K3GECTUTR-ND
10000pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0603; Capacitance Kemet - 02AH1256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0603; Capacitance Kemet
02AH1256
Cap, 0.01Uf, 25V, Mlcc, 0603; Capacitance Kemet 02AH1256
CAP, 0.01UF, 25V, MLCC, 0603; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0603; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C103K3GECTUTR-ND 02AH1256
Product Name Ceramic Capacitors Cap, 0.01Uf, 25V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details