KEMET Electronics Corporation Ceramic Capacitors C0603C103F3GALTU

Description
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103F3GALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103F3GALTUTR-ND
Ceramic Capacitors 399-C0603C103F3GALTUTR-ND
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103F3GALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103F3GALTUCT-ND
Ceramic Capacitors 399-C0603C103F3GALTUCT-ND
CAP CER 10000PF 25V NP0 0603

CAP CER 10000PF 25V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103F3GALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103F3GALTUDKR-ND
Ceramic Capacitors 399-C0603C103F3GALTUDKR-ND
CAP CER 10000PF 25V NP0 0603

CAP CER 10000PF 25V NP0 0603

Buy Now Datasheet
.010Uf 25.0V Rohs Compliant Kemet - 08P7151 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 25.0V Rohs Compliant Kemet
08P7151
.010Uf 25.0V Rohs Compliant Kemet 08P7151
.010UF 25.0V ROHS COMPLIANT: NO

.010UF 25.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C103F3GALTUTR-ND 399-C0603C103F3GALTUDKR-ND 08P7151
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details