KEMET Electronics Corporation Ceramic Capacitors C0603C101J8GACTU

Description
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15348-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15348-6-ND
Ceramic Capacitors 399-15348-6-ND
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15348-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15348-1-ND
Ceramic Capacitors 399-15348-1-ND
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15348-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15348-2-ND
Ceramic Capacitors 399-15348-2-ND
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
100.pf 10.0V Rohs Compliant Kemet - 67R4692 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 10.0V Rohs Compliant Kemet
67R4692
100.pf 10.0V Rohs Compliant Kemet 67R4692
100.PF 10.0V ROHS COMPLIANT: YES

100.PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15348-6-ND 399-15348-1-ND 67R4692
Product Name Ceramic Capacitors Ceramic Capacitors 100.pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers