KEMET Electronics Corporation 100PF 50V Capacitor C0603C101F5HAC7867

Description
CAP CER 100PF 50V X8R 0603 Product overview: C0603C101F5HAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C101F5HAC786 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 50V X8R 0603 Product overview: C0603C101F5HAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C101F5HAC786 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 50V Capacitor
60-C0603C101F5HAC7867
100PF 50V Capacitor 60-C0603C101F5HAC7867
CAP CER 100PF 50V X8R 0603 Product overview: C0603C101F5HAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C101F5HAC786 7 can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V X8R 0603 Product overview: C0603C101F5HAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C101F5HAC7867 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1341206-C0603C101F5HAC7867 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1341206-C0603C101F5HAC7867
Capacitors - Ceramic Capacitors 1341206-C0603C101F5HAC7867
Win Source Part Number: 1341206-C0603C101F5H AC7867 Category: Capacitors - Ceramic Capacitors Series: SMD Comm X8R HT150C Features: Low ESL, High Temperature Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 100 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: X8R Thickness (Max): 0.034" (0.87mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Base Product Number: C0603C

Win Source Part Number: 1341206-C0603C101F5HAC7867
Category: Capacitors - Ceramic Capacitors
Series: SMD Comm X8R HT150C
Features: Low ESL, High Temperature
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 100 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: X8R
Thickness (Max): 0.034" (0.87mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Base Product Number: C0603C

Buy Now Datasheet
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8382
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8382
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8381
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8381
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-C0603C101F5HAC7867 1341206-C0603C101F5HAC7867 76AH8382
Product Name 100PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details