KEMET Electronics Corporation Ceramic Capacitors C0603C100F5HACAUTO

Description
CAP CER 0603 10PF 50V ULTRA STAB
Request a Quote Datasheet
Description
CAP CER 0603 10PF 50V ULTRA STAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C100F5HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 10PF 50V ULTRA STAB

CAP CER 0603 10PF 50V ULTRA STAB

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C100F5HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 10PF 50V ULTRA STAB

CAP CER 0603 10PF 50V ULTRA STAB

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C100F5HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±1% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C100F5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C100F5HACAUTO
Capacitors - Ceramic Capacitors C0603C100F5HACAUTO
CAP CER 0603 10PF 50V ULTRA STAB

CAP CER 0603 10PF 50V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C100F5HACAUTODKR-ND 399-C0603C100F5HACAUTOCT-ND C0603C100F5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details