KEMET Electronics Corporation Ceramic Capacitors - C0603C100F5GACTU C0603C100F5GACTU

Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000114-C0603C100F5G ACTU Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 1 % Temperature Coefficient: 30 ppm/°C Dielectric Material: Ceramic Height: 800 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): MCMT18N100F500CT; GRM1885C1H100FA01D; CC0603FRNPO9BN100; CL10C100FB8NNNC; GRM1885C1H100FA01J; GRM1885C2A100FA01D; CBR06C100FAGACC0603C 100F5GAC TU; C0603C100F5GAC7867; C0603C100F5GACTU.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote Datasheet
Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000114-C0603C100F5G ACTU Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 1 % Temperature Coefficient: 30 ppm/°C Dielectric Material: Ceramic Height: 800 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): MCMT18N100F500CT; GRM1885C1H100FA01D; CC0603FRNPO9BN100; CL10C100FB8NNNC; GRM1885C1H100FA01J; GRM1885C2A100FA01D; CBR06C100FAGACC0603C 100F5GAC TU; C0603C100F5GAC7867; C0603C100F5GACTU.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C100F5GACTU - 1000114-C0603C100F5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C100F5GACTU
1000114-C0603C100F5GACTU
Ceramic Capacitors - C0603C100F5GACTU 1000114-C0603C100F5GACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000114-C0603C100F5G ACTU Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 1 % Temperature Coefficient: 30 ppm/°C Dielectric Material: Ceramic Height: 800 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): MCMT18N100F500CT; GRM1885C1H100FA01D; CC0603FRNPO9BN100; CL10C100FB8NNNC; GRM1885C1H100FA01J; GRM1885C2A100FA01D; CBR06C100FAGACC0603C 100F5GAC TU; C0603C100F5GAC7867; C0603C100F5GACTU.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000114-C0603C100F5GACTU
Packaging: Tape & Reel
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 10 pF
Tolerance: 1 %
Temperature Coefficient: 30 ppm/°C
Dielectric Material: Ceramic
Height: 800 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): MCMT18N100F500CT; GRM1885C1H100FA01D; CC0603FRNPO9BN100; CL10C100FB8NNNC; GRM1885C1H100FA01J; GRM1885C2A100FA01D; CBR06C100FAGACC0603C100F5GAC TU; C0603C100F5GAC7867; C0603C100F5GACTU.;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 10pF 50V Capacitor
60-C0603C100F5GACTU
SMD 10pF 50V Capacitor 60-C0603C100F5GACTU
10pF 50V C0G Ceramic Capacitor 0603 SMD MLCC Product overview: C0603C100F5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C100F5GACTU can be used for catalog matching and distributor lookup.

10pF 50V C0G Ceramic Capacitor 0603 SMD MLCC Product overview: C0603C100F5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C100F5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-9958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9958-2-ND
Ceramic Capacitors 399-9958-2-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-9958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9958-6-ND
Ceramic Capacitors 399-9958-6-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-9958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9958-1-ND
Ceramic Capacitors 399-9958-1-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1806249 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1806249
MLCCs - Multilayer Ceramic Capacitors 1806249
KEMET C0603C100F5GACTU

KEMET C0603C100F5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1806471 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1806471
MLCCs - Multilayer Ceramic Capacitors 1806471
KEMET C0603C100F5GACTU

KEMET C0603C100F5GACTU

Supplier's Site
Cap, Mlcc, C0G, 10Pf, 50V, 0603; Capacitance Kemet - 96Y6935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 10Pf, 50V, 0603; Capacitance Kemet
96Y6935
Cap, Mlcc, C0G, 10Pf, 50V, 0603; Capacitance Kemet 96Y6935
CAP, MLCC, C0G, 10PF, 50V, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 10PF, 50V, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
10.0Pf 50.0V Rohs Compliant Kemet - 32X7041 - Newark, An Avnet Company
Chicago, IL, United States
10.0Pf 50.0V Rohs Compliant Kemet
32X7041
10.0Pf 50.0V Rohs Compliant Kemet 32X7041
10.0PF 50.0V ROHS COMPLIANT: YES

10.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 66AH5575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
66AH5575
Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 66AH5575
CAP, 10PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000114-C0603C100F5GACTU 60-C0603C100F5GACTU 399-9958-2-ND 399-9958-6-ND 1806249 96Y6935 32X7041
Product Name Ceramic Capacitors - C0603C100F5GACTU SMD 10pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, C0G, 10Pf, 50V, 0603; Capacitance Kemet 10.0Pf 50.0V Rohs Compliant Kemet
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers