KEMET Electronics Corporation Cap, 0.033Μf, 50V, 10%, X7R; Capacitance Kemet C052K333K5X5CA

Description
CAP, 0.033µF, 50V, 10%, X7R; Capacitance:33000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Description
CAP, 0.033µF, 50V, 10%, X7R; Capacitance:33000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Μf, 50V, 10%, X7R; Capacitance Kemet - 45AC6497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 10%, X7R; Capacitance Kemet
45AC6497
Cap, 0.033Μf, 50V, 10%, X7R; Capacitance Kemet 45AC6497
CAP, 0.033µF, 50V, 10%, X7R; Capacitance:33000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 0.033µF, 50V, 10%, X7R; Capacitance:33000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45AC6497
Product Name Cap, 0.033Μf, 50V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details