The KEMET capacitor, part number CK05BX153K, features a capacitance of 0.015 µF with a voltage rating of 50 VDC and a tolerance of ±10%. It is designed with an X7R dielectric, suitable for applications requiring stability over a wide temperature range of -55°C to +125°C. The capacitor has a dissipation factor of 2.5% and an insulation resistance of 66.7 GOhms. It is packaged in bulk with a quantity of 100 units and has a radial leaded style with a lead spacing of 5.08 mm. This component is not RoHS compliant and is intended for military and high-reliability applications, adhering to MIL-PRF-11015 standards.
CAP, 0.015µF, 50V, 10%, X7R; Capacitance:15000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 45AC6488 |
| Product Name | Cap, 0.015Μf, 50V, 10%, X7R; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 0.0150 microF |
| Capacitance Tolerance | 10 (+/- %) |