KEMET Electronics Corporation Ceramic Capacitors C052C271K2R5CA

Description
CAP CER RAD
Request a Quote Datasheet
Description
CAP CER RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C271K2R5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C271K2R5CA-ND
Ceramic Capacitors 399-C052C271K2R5CA-ND
CAP CER RAD

CAP CER RAD

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C052C271K2R5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C052C271K2R5CA
Capacitors - Ceramic Capacitors C052C271K2R5CA
CAP CER RAD

CAP CER RAD

Supplier's Site
Capacitor,ceramic,270Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet - 78H5466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet
78H5466
Capacitor,ceramic,270Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet 78H5466
Capacitor,Ceramic,27 0pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,270pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C052C271K2R5CA-ND C052C271K2R5CA 78H5466
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,270Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-25,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers