180.PF 200V ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C052C181J2G5CA-ND | 87AJ0004 | C052C181J2G5CA |
| Product Name | Ceramic Capacitors | 180.pf 200V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |