150.PF 200V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C052C151M2R5TA-ND | 86AC0688 |
| Product Name | Ceramic Capacitors | 150.pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |