KEMET Electronics Corporation Ceramic Capacitors C052C102G2G5CA

Description
CAP CER RAD
Request a Quote Datasheet
Description
CAP CER RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C102G2G5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C102G2G5CA-ND
Ceramic Capacitors 399-C052C102G2G5CA-ND
CAP CER RAD

CAP CER RAD

Buy Now Datasheet
Capacitor Ceramic, 1000Pf, 200V, C0G/np0; Capacitance Kemet - 95B1403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1000Pf, 200V, C0G/np0; Capacitance Kemet
95B1403
Capacitor Ceramic, 1000Pf, 200V, C0G/np0; Capacitance Kemet 95B1403
CAPACITOR CERAMIC, 1000PF, 200V, C0G/NP0; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC, 1000PF, 200V, C0G/NP0; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C052C102G2G5CA-ND 95B1403
Product Name Ceramic Capacitors Capacitor Ceramic, 1000Pf, 200V, C0G/np0; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers