KEMET Electronics Corporation Ceramic Capacitors C0402T102J5RCLTU

Description
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402T102J5RCLTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402T102J5RCLTUTR-ND
Ceramic Capacitors 399-C0402T102J5RCLTUTR-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
1000Pf 50.0V Rohs Compliant Kemet - 08P7086 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 50.0V Rohs Compliant Kemet
08P7086
1000Pf 50.0V Rohs Compliant Kemet 08P7086
1000PF 50.0V ROHS COMPLIANT: NO

1000PF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402T102J5RCLTUTR-ND 08P7086
Product Name Ceramic Capacitors 1000Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 1572-106SML050MQ5TR-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Tape Reel
View Details
3 suppliers