KEMET Electronics Corporation Ceramic Capacitors C0402S331K5RACAUTO

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-19392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19392-6-ND
Ceramic Capacitors 399-19392-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19392-1-ND
Ceramic Capacitors 399-19392-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19392-2-ND
Ceramic Capacitors 399-19392-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0402; Capacitance Kemet - 72AC5192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0402; Capacitance Kemet
72AC5192
Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0402; Capacitance Kemet 72AC5192
CAP, MLCC, AEC-Q200, 330PF, 50V, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 330PF, 50V, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 50.0V Rohs Compliant Kemet - 86AC0528 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
86AC0528
330.pf 50.0V Rohs Compliant Kemet 86AC0528
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19392-6-ND 399-19392-1-ND 72AC5192 86AC0528
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 330Pf, 50V, 0402; Capacitance Kemet 330.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details