KEMET Electronics Corporation Ceramic Capacitors C0402H152J5GACTU

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11932-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11932-2-ND
Ceramic Capacitors 399-11932-2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11932-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11932-1-ND
Ceramic Capacitors 399-11932-1-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11932-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11932-6-ND
Ceramic Capacitors 399-11932-6-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-11932-2-ND 399-11932-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers