KEMET Electronics Corporation Ceramic Capacitors C0402C919D5GACTU

Description
9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C919D5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C919D5GACTUTR-ND
Ceramic Capacitors 399-C0402C919D5GACTUTR-ND
9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C919D5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C919D5GACTUCT-ND
Ceramic Capacitors 399-C0402C919D5GACTUCT-ND
9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C919D5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C919D5GACTUDKR-ND
Ceramic Capacitors 399-C0402C919D5GACTUDKR-ND
9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet - 07J4458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet
07J4458
Capacitor Ceramic 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet 07J4458
CAPACITOR CERAMIC 9.1PF 50V, C0G, 0.5pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 9.1PF 50V, C0G, 0.5pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet - 95C2244 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet
95C2244
Ceramic Capacitor 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet 95C2244
CERAMIC CAPACITOR 9.1PF 50V, C0G, 0.5pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 9.1PF 50V, C0G, 0.5pF, 0402; Capacitance:9.1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C919D5GACTUTR-ND 399-C0402C919D5GACTUDKR-ND 07J4458
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 9.1Pf 50V, C0G, 0.5Pf, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details