KEMET Electronics Corporation Ceramic Capacitors C0402C910K8HACAUTO

Description
91pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
91pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C910K8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C910K8HACAUTO-ND
Ceramic Capacitors C0402C910K8HACAUTO-ND
91pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)

91pF ±10% 10V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C910K8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C910K8HACAUTO
Capacitors - Ceramic Capacitors C0402C910K8HACAUTO
CAP CER 0402 91PF 10V ULTRA STAB

CAP CER 0402 91PF 10V ULTRA STAB

Supplier's Site
Ceramic Capacitors - C0402C910K8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C910K8HACAUTO
Ceramic Capacitors C0402C910K8HACAUTO
CAP CER 0402 91PF 10V ULTRA STAB

CAP CER 0402 91PF 10V ULTRA STAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0402C910K8HACAUTO-ND C0402C910K8HACAUTO C0402C910K8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details