8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 8.2PF 25V C0G/NP0 0402
CAP CER 8.2PF 25V C0G/NP0 0402
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0402C829D3GACTUTR-ND | 399-C0402C829D3GACTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 25 volts | 25 volts |