KEMET Electronics Corporation Ceramic Capacitors C0402C822M4RACTU

Description
CAP CER 8200PF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 8200PF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C822M4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C822M4RACTUTR-ND
Ceramic Capacitors 399-C0402C822M4RACTUTR-ND
CAP CER 8200PF 16V X7R 0402

CAP CER 8200PF 16V X7R 0402

Buy Now Datasheet
8200Pf 16.0V Rohs Compliant Kemet - 32X6925 - Newark, An Avnet Company
Chicago, IL, United States
8200Pf 16.0V Rohs Compliant Kemet
32X6925
8200Pf 16.0V Rohs Compliant Kemet 32X6925
8200PF 16.0V ROHS COMPLIANT: YES

8200PF 16.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0402C822M4RACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0402C822M4RACTU
Capacitors - Ceramic Capacitors C0402C822M4RACTU
CAP CER 0402

CAP CER 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C822M4RACTUTR-ND 32X6925 C0402C822M4RACTU
Product Name Ceramic Capacitors 8200Pf 16.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details