KEMET Electronics Corporation Ceramic Capacitors C0402C820J5HACTU

Description
82pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C820J5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C820J5HACTUTR-ND
Ceramic Capacitors 399-C0402C820J5HACTUTR-ND
82pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C820J5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C820J5HACTUCT-ND
Ceramic Capacitors 399-C0402C820J5HACTUCT-ND
CAP CER 82PF 50V X8R 0402

CAP CER 82PF 50V X8R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C820J5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C820J5HACTUDKR-ND
Ceramic Capacitors 399-C0402C820J5HACTUDKR-ND
CAP CER 82PF 50V X8R 0402

CAP CER 82PF 50V X8R 0402

Buy Now Datasheet
82.0Pf 50.0V Rohs Compliant Kemet - 86AC0497 - Newark, An Avnet Company
Chicago, IL, United States
82.0Pf 50.0V Rohs Compliant Kemet
86AC0497
82.0Pf 50.0V Rohs Compliant Kemet 86AC0497
82.0PF 50.0V ROHS COMPLIANT: YES

82.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C820J5HACTUTR-ND 399-C0402C820J5HACTUDKR-ND 86AC0497
Product Name Ceramic Capacitors Ceramic Capacitors 82.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details