KEMET Electronics Corporation Ceramic Capacitors C0402C820J3GACTU

Description
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C820J3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C820J3GACTUTR-ND
Ceramic Capacitors 399-C0402C820J3GACTUTR-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C820J3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C820J3GACTUDKR-ND
Ceramic Capacitors 399-C0402C820J3GACTUDKR-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C820J3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C820J3GACTUCT-ND
Ceramic Capacitors 399-C0402C820J3GACTUCT-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kemet - 07J4454 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kemet
07J4454
Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kemet 07J4454
CERAMIC CAPACITOR 82PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402; Capacitance Kemet - 78H5294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402; Capacitance Kemet
78H5294
Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402; Capacitance Kemet 78H5294
CERAMIC CAPACITOR 82PF 25V, C0G, 5%, 0402; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 25V, C0G, 5%, 0402; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C820J3GACTUTR-ND 399-C0402C820J3GACTUDKR-ND 07J4454 78H5294
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kemet Ceramic Capacitor 82Pf 25V, C0G, 5%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details