KEMET Electronics Corporation Ceramic Capacitors C0402C682J3RACAUTO

Description
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C682J3RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C682J3RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C682J3RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - C0402C682J3RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C682J3RACAUTO
Ceramic Capacitors C0402C682J3RACAUTO
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C682J3RACAUTOTR-ND 399-C0402C682J3RACAUTODKR-ND C0402C682J3RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers