KEMET Electronics Corporation Ceramic Capacitors C0402C681J3JACAUTO

Description
680pF ±5% 25V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±5% 25V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C681J3JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C681J3JACAUTO-ND
Ceramic Capacitors C0402C681J3JACAUTO-ND
680pF ±5% 25V Ceramic Capacitor U2J 0402 (1005 Metric)

680pF ±5% 25V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C681J3JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C681J3JACAUTO
Capacitors - Ceramic Capacitors C0402C681J3JACAUTO
CAP CER 680PF 25V U2J 0402

CAP CER 680PF 25V U2J 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0402C681J3JACAUTO-ND C0402C681J3JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details