CAP CER 5.6PF 16V C0G/NP0 0402
CAP, 5.6PF, 16V, MLCC, 0402; Capacitance:5.6pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
5.60PF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C569C4GACTUTR-ND | 85AC1539 | 67R4646 | C0402C569C4GACTU |
| Product Name | Ceramic Capacitors | Cap, 5.6Pf, 16V, Mlcc, 0402; Capacitance Kemet | 5.60Pf 16.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| WVDC | 16 volts | 16 volts | 16 volts |