51.0PF 50.0V ROHS COMPLIANT: YES
CAP CER 51PF 50V NP0 0402
CAP CER 51PF 50V NP0 0402
| Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 86AJ9987 | 417-C0402C510J5GAC7867 | C0402C510J5GAC7867 |
| Product Name | 51.0Pf 50.0V Rohs Compliant Kemet | CAP CER 51PF 50V NP0 0402 | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF |