KEMET Electronics Corporation Ceramic Capacitors C0402C479D5GACAUTO

Description
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15895-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15895-6-ND
Ceramic Capacitors 399-15895-6-ND
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15895-1-ND
Ceramic Capacitors 399-15895-1-ND
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15895-2-ND
Ceramic Capacitors 399-15895-2-ND
4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-15895-6-ND 399-15895-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details