KEMET Electronics Corporation Ceramic Capacitors C0402C474K8RACTU

Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C474K8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C474K8RACTUTR-ND
Ceramic Capacitors 399-C0402C474K8RACTUTR-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C474K8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C474K8RACTUCT-ND
Ceramic Capacitors 399-C0402C474K8RACTUCT-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C474K8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C474K8RACTUDKR-ND
Ceramic Capacitors 399-C0402C474K8RACTUDKR-ND
CAP CER 0.47UF 10V X7R 0402

CAP CER 0.47UF 10V X7R 0402

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10V 0.47uF X7R 0402 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 10V 0.47uF X7R 0402 10%

Supplier's Site Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet - 46AJ4402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet
46AJ4402
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet 46AJ4402
CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet - 46AJ4403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet
46AJ4403
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet 46AJ4403
CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C474K8RACTUTR-ND 399-C0402C474K8RACTUDKR-ND C0402C474K8RACTU 46AJ4402
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers