KEMET Electronics Corporation Ceramic Capacitors C0402C472J8JACTU

Description
CAP CER 0402 4.7NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 4.7NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C472J8JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C472J8JACTUTR-ND
Ceramic Capacitors 399-C0402C472J8JACTUTR-ND
CAP CER 0402 4.7NF 10VDC U2J

CAP CER 0402 4.7NF 10VDC U2J

Buy Now Datasheet
Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5843
Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5843
CAP, 4700PF, 10V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 10V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C472J8JACTUTR-ND 32AK5843
Product Name Ceramic Capacitors Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers