KEMET Electronics Corporation Ceramic Capacitors C0402C472G4JACAUTO

Description
CAP CER 0402 4.7NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 4.7NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C472G4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 4.7NF 16VDC U2J

CAP CER 0402 4.7NF 16VDC U2J

Buy Now Datasheet
Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5830
Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5830
CAP, 4700PF, 16V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 16V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C472G4JACAUTOTR-ND 32AK5830
Product Name Ceramic Capacitors Cap, 4700Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers