4.3pF ±0.5pF 25V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 0402 4.3PF 25V ULTRA STA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0402C439D3HACAUTO-ND | C0402C439D3HACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |