KEMET Electronics Corporation Ceramic Capacitors C0402C432M8JACTU

Description
CAP CER 0402 4.3NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 4.3NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C432M8JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C432M8JACTUTR-ND
Ceramic Capacitors 399-C0402C432M8JACTUTR-ND
CAP CER 0402 4.3NF 10VDC U2J

CAP CER 0402 4.3NF 10VDC U2J

Buy Now Datasheet
Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5820
Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5820
CAP, 4300PF, 10V, MLCC, 0402; Capacitance:4300pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 4300PF, 10V, MLCC, 0402; Capacitance:4300pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C432M8JACTUTR-ND 32AK5820
Product Name Ceramic Capacitors Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers