KEMET Electronics Corporation Ceramic Capacitors C0402C432J4JACAUTO

Description
CAP CER 0402 4.3NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 4.3NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C432J4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 4.3NF 16VDC U2J

CAP CER 0402 4.3NF 16VDC U2J

Buy Now Datasheet
Cap, 4300Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4300Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5798
Cap, 4300Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5798
CAP, 4300PF, 16V, MLCC, 0402; Capacitance:4300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 4300PF, 16V, MLCC, 0402; Capacitance:4300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C432J4JACAUTOTR-ND 32AK5798
Product Name Ceramic Capacitors Cap, 4300Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details