KEMET Electronics Corporation Ceramic Capacitors C0402C399C4HACAUTO

Description
3.9pF ±0.25pF 16V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 16V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C399C4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C399C4HACAUTO-ND
Ceramic Capacitors C0402C399C4HACAUTO-ND
3.9pF ±0.25pF 16V Ceramic Capacitor X8R 0402 (1005 Metric)

3.9pF ±0.25pF 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C399C4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C399C4HACAUTO
Ceramic Capacitors C0402C399C4HACAUTO
CAP CER 0402 3.9PF 16V ULTRA STA

CAP CER 0402 3.9PF 16V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C399C4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C399C4HACAUTO
Capacitors - Ceramic Capacitors C0402C399C4HACAUTO
CAP CER 0402 3.9PF 16V ULTRA STA

CAP CER 0402 3.9PF 16V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C399C4HACAUTO-ND C0402C399C4HACAUTO C0402C399C4HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17CF360K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers