KEMET Electronics Corporation Ceramic Capacitors C0402C392M8JAC7210

Description
CAP CER 0402 3.9NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 3.9NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C392M8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3.9NF 10VDC U2J

CAP CER 0402 3.9NF 10VDC U2J

Buy Now Datasheet
Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5781
Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5781
CAP, 3900PF, 10V, MLCC, 0402; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3900PF, 10V, MLCC, 0402; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C392M8JAC7210TR-ND 32AK5781
Product Name Ceramic Capacitors Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details