KEMET Electronics Corporation Ceramic Capacitors C0402C392K4JACAUTO

Description
CAP CER 0402 3.9NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 3.9NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C392K4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3.9NF 16VDC U2J

CAP CER 0402 3.9NF 16VDC U2J

Buy Now Datasheet
Cap, 3900Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5766
Cap, 3900Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5766
CAP, 3900PF, 16V, MLCC, 0402; Capacitance:3900pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3900PF, 16V, MLCC, 0402; Capacitance:3900pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C392K4JACAUTOTR-ND 32AK5766
Product Name Ceramic Capacitors Cap, 3900Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers