KEMET Electronics Corporation Ceramic Capacitors C0402C332M4JACAUTO

Description
CAP CER 0402 3.3NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 3.3NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C332M4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3.3NF 16VDC U2J

CAP CER 0402 3.3NF 16VDC U2J

Buy Now Datasheet
Cap, 3300Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5695
Cap, 3300Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5695
CAP, 3300PF, 16V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3300PF, 16V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C332M4JACAUTOTR-ND 32AK5695
Product Name Ceramic Capacitors Cap, 3300Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers