KEMET Electronics Corporation Ceramic Capacitors C0402C332K8JACTU

Description
CAP CER 0402 3.3NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 3.3NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C332K8JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C332K8JACTUTR-ND
Ceramic Capacitors 399-C0402C332K8JACTUTR-ND
CAP CER 0402 3.3NF 10VDC U2J

CAP CER 0402 3.3NF 10VDC U2J

Buy Now Datasheet
Cap, 3300Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5693
Cap, 3300Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5693
CAP, 3300PF, 10V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3300PF, 10V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C332K8JACTUTR-ND 32AK5693
Product Name Ceramic Capacitors Cap, 3300Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details