Cap Ceramic 3.3nF 50V X7R 10% 0402 SMD T/R Product overview: C0402C332K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C332K5RACTU can be used for catalog matching and distributor lookup.
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
KEMET C0402C332K5RACTU
KEMET C0402C332K5RACTU
KEMET C0402C332K5RACTU
CAP, MLCC, X7R, 3300PF, 50V, 0402, REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:0.5mm RoHS Compliant: Yes
CAP, MLCC, X7R, 3300PF, 50V, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C0402C332K5RACTU | 399-C0402C332K5RACTUDKR-ND | 399-C0402C332K5RACTUCT-ND | 8015195P | 8015195 | 78H5059 |
| Product Name | SMD 3.3nF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Mlcc, X7R, 3300Pf, 50V, 0402, Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |