330pF ±5% 250V Ceramic Capacitor X8G 0402 (1005 Metric)
330pF ±5% 250V Ceramic Capacitor X8G 0402 (1005 Metric)
CAP, 330PF, 250V, MLCC, 0402; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0402C331JATACAUTOTR-ND | 30AK8179 |
| Product Name | Ceramic Capacitors | Cap, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive; Bypass | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |