KEMET Electronics Corporation Ceramic Capacitors C0402C331JAGACAUTO

Description
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11876-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11876-1-ND
Ceramic Capacitors 399-11876-1-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11876-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11876-2-ND
Ceramic Capacitors 399-11876-2-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11876-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11876-6-ND
Ceramic Capacitors 399-11876-6-ND
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet - 76AH8327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet
76AH8327
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet 76AH8327
CAP, AEC-Q200, 330PF, 250V, MLCC, 0402; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402 RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 250V, MLCC, 0402; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet - 91Y7731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet
91Y7731
Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet 91Y7731
CAP, AEC-Q200, 330PF, 250V, MLCC, 0402; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402 RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 250V, MLCC, 0402; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-11876-1-ND 399-11876-6-ND 76AH8327
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 250V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers