330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
330pF 50V C0G 5% Ceramic MLCC 0402 SMD T/R Product overview: C0402C331J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C331J5GACTU can be used for catalog matching and distributor lookup.
CAP, MLCC, C0G, 330PF, 50V, 0402; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 330 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
50V 330pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C331J5GACTUTR-ND | 399-C0402C331J5GACTUDKR-ND | 60-C0402C331J5GACTU | 50AC8417 | 36X2586 | C0402C331J5GACTU |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 330pF 50V Capacitor | Cap, Mlcc, C0G, 330Pf, 50V, 0402; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |