KEMET Electronics Corporation Ceramic Capacitors C0402C331J2GACAUTO

Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11553-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11553-6-ND
Ceramic Capacitors 399-11553-6-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11553-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11553-1-ND
Ceramic Capacitors 399-11553-1-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11553-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11553-2-ND
Ceramic Capacitors 399-11553-2-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C331J2GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C331J2GACAUTO
Ceramic Capacitors C0402C331J2GACAUTO
CAP CER 330PF 200V C0G/NP0 0402

CAP CER 330PF 200V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 330Pf, 0402 Rohs Compliant Kemet - 30AC9496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 330Pf, 0402 Rohs Compliant Kemet
30AC9496
Cap, Mlcc, Aec-Q200, C0G, 330Pf, 0402 Rohs Compliant Kemet 30AC9496
CAP, MLCC, AEC-Q200, C0G, 330PF, 0402 ROHS COMPLIANT: YES

CAP, MLCC, AEC-Q200, C0G, 330PF, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 330 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet - 68X2395 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 330 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet
68X2395
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 330 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 68X2395
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 330 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 330 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11553-6-ND 399-11553-1-ND C0402C331J2GACAUTO 30AC9496 68X2395
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 330Pf, 0402 Rohs Compliant Kemet Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 330 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers