KEMET Electronics Corporation Ceramic Capacitors C0402C330K5RACTU

Description
CAP CER 33PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 33PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C330K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C330K5RACTUDKR-ND
Ceramic Capacitors 399-C0402C330K5RACTUDKR-ND
CAP CER 33PF 50V X7R 0402

CAP CER 33PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C330K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C330K5RACTUTR-ND
Ceramic Capacitors 399-C0402C330K5RACTUTR-ND
CAP CER 33PF 50V X7R 0402

CAP CER 33PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C330K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C330K5RACTUCT-ND
Ceramic Capacitors 399-C0402C330K5RACTUCT-ND
CAP CER 33PF 50V X7R 0402

CAP CER 33PF 50V X7R 0402

Buy Now Datasheet
Cap, 33Pf, 50V, 10%, X7R, 0402; Capacitance Kemet - 45AC6445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 10%, X7R, 0402; Capacitance Kemet
45AC6445
Cap, 33Pf, 50V, 10%, X7R, 0402; Capacitance Kemet 45AC6445
CAP, 33PF, 50V, 10%, X7R, 0402; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 50V, 10%, X7R, 0402; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet - 66AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
66AH5571
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet 66AH5571
CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C0402C330K5RACTU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C330K5RACTU
Ceramic Capacitors C0402C330K5RACTU
CAP CER 0402

CAP CER 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C330K5RACTUDKR-ND 399-C0402C330K5RACTUTR-ND 45AC6445 66AH5571 C0402C330K5RACTU
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 50V, 10%, X7R, 0402; Capacitance Kemet Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details