KEMET Electronics Corporation Ceramic Capacitors C0402C309C5GACAUTO

Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C309C5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C309C5GACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C309C5GACAUTO
Capacitors - Ceramic Capacitors C0402C309C5GACAUTO
CAP CER 3PF 50V C0G/NP0 0402

CAP CER 3PF 50V C0G/NP0 0402

Supplier's Site
Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Kemet - 62AC6723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Kemet
62AC6723
Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Kemet 62AC6723
CAP, 3PF, 50V, C0G/NP0, 0402; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 3PF, 50V, C0G/NP0, 0402; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C309C5GACAUTOTR-ND C0402C309C5GACAUTO 62AC6723
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers