CAP CER 0402 3NF 10VDC U2J 20%
CAP, 3000PF, 10V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0402C302M8JACAUTOTR-ND | 32AK5660 |
| Product Name | Ceramic Capacitors | Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |