KEMET Electronics Corporation Ceramic Capacitors C0402C302G8JACAUTO

Description
CAP CER 0402 3NF 10VDC U2J 2%
Request a Quote Datasheet
Description
CAP CER 0402 3NF 10VDC U2J 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C302G8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3NF 10VDC U2J 2%

CAP CER 0402 3NF 10VDC U2J 2%

Buy Now Datasheet
Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5636
Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5636
CAP, 3000PF, 10V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3000PF, 10V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C302G8JACAUTOTR-ND 32AK5636
Product Name Ceramic Capacitors Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details